NG TS 2.30

Technical Specifications - Series Compensation Bay for Connection To 275 Kv and 400 Kv Systems

active, Most Current
Buy Now
Organization: NG
Publication Date: 1 February 2012
Status: active
Page Count: 41
scope:

PURPOSE AND SCOPE

This Technical Specification (TS) defines National Grid's functional, performance and testing requirements for Series Compensation (SC) for connection on the National Grid (NG) transmission system at 275 kV and 400 kV. This includes Fixed Series Capacitors (FSC) and Thyristor Controlled Series Capacitors (TCSC). Typical arrangements of SC bays for connection to the NG Transmission system are shown in Appendix A.

The detailed Protection and Control (P&C) requirements for the SC bay are defined separately in TS 3.24.88.

This specification is by reference to the relevant British and International standards and specifications.

Where a requirement in a National Grid Technical Specification exceeds or is more onerous than that of the British or International standard, the most onerous condition shall be considered appropriate.

To prevent duplication, where a requirement is already defined within an existing TS, reference is made to that TS and the requirement may not be re-stated within this TS.

Document History

NG TS 2.30
February 1, 2012
Technical Specifications - Series Compensation Bay for Connection To 275 Kv and 400 Kv Systems
PURPOSE AND SCOPE This Technical Specification (TS) defines National Grid’s functional, performance and testing requirements for Series Compensation (SC) for connection on the National Grid (NG)...

References

Advertisement