NR SSI8150C
SSI Software Record - Chapter C: Appendix 1
| Organization: | NR |
| Publication Date: | 5 September 2015 |
| Status: | active |
| Page Count: | 41 |
scope:
Introduction
This Appendix has diagrams indicating in which equipment programs (and data) are located, together with lists of program references and issues. These diagrams and lists are split up into the Scheme and DWS categories defined in Chapter B Section 5 for Interlocking Cubicle/Technician Terminal equipment, with separate ones for SMs, PMs and LDTs.
Further details of program and data EPROMs are then given in Appendices 2 and 3 respectively (in Chapter D).
A dollar symbol $ in the following Program Lists denotes the latest issue of program to be used for a particular mark of equipment, when equipping new installations or upgrading existing installations. Scheme category 1A,1B and 2A programs are no longer used on Network Rail. A mixture of different scheme category programs shall not be used except with category AL3A schemes and WS3A schemes where apart from the MkALIII I/L MPM's and MkWSIII I/L MPM's MnP2 program (MnP2-E) all of the other software is to the category 2B scheme standard.
Also included are compatibility charts for MkII, MkIIA, MkALIII and MkWSIII MPMs, MkII PPMs and their MMs and programs listed both by program (in the program lists) and by MM type and modification state.
Document History