NG TS 3.02.10

Technical Specifications - Voltage Grading Capacitors for Circuit Breakers

active, Most Current
Buy Now
Organization: NG
Publication Date: 1 July 2011
Status: active
Page Count: 8
scope:

PURPOSE AND SCOPE

This document defines the technical requirements for voltage grading capacitors which are to be applied to circuit-breakers for use on, or directly connected to, the National Grid Transmission System at 420kV, 300kV, 145kV, 66kV and 13kV (tertiary). The principles of this document also apply to equipment connected at other voltages.

Document History

NG TS 3.02.10
July 1, 2011
Technical Specifications - Voltage Grading Capacitors for Circuit Breakers
PURPOSE AND SCOPE This document defines the technical requirements for voltage grading capacitors which are to be applied to circuit-breakers for use on, or directly connected to, the National Grid...

References

Advertisement