NG TS 3.24.01

National Grid Technical Specifications - Substation Information Control and Protection Local Area Network

active, Most Current
Buy Now
Organization: NG
Publication Date: 1 January 2001
Status: active
Page Count: 12
scope:

This specification describes the functional and performance requirements and the facilities to be provided for the communication media, devices and protocols required to implement a LAN for use as a substation information bus. It defines the interfaces to the appropriate bay level specifications.

Informative: There may be several LANs within the substation serving various applications. The SICAP LAN is a station wide LAN with a WAN connection and is used primarily for information, but as specified here it is also capable of transporting process type data. In most instances system specific LANs will be installed at the substation first and the SICAP LAN will share the common infrastructure. This specification details common infrastructure requirements along with those elements specific to the information LAN. Appendix A gives more details.

Document History

NG TS 3.24.01
January 1, 2001
National Grid Technical Specifications - Substation Information Control and Protection Local Area Network
This specification describes the functional and performance requirements and the facilities to be provided for the communication media, devices and protocols required to implement a LAN for use as a...

References

Advertisement