CEN - EN ISO 5349-2

Mechanical vibration - Measurement and evaluation of human exposure to hand-transmitted vibration - Part 2: Practical guidance for measurement at the workplace

active, Most Current
Organization: CEN
Publication Date: 1 August 2001
Status: active
Page Count: 50
ICS Code (Vibration and shock with respect to human beings): 13.160
scope:

This part of ISO 5349 provides guidelines for the measurement and evaluation of hand-transmitted vibration at the workplace in accordance with ISO 5349-1.

This part of ISO 5349 describes the precautions to be taken to make representative vibration measurements and to determine the daily exposure time for each operation in order to calculate the 8-h energy-equivalent vibration total value (daily vibration exposure). This part of ISO 5349 provides a means to determine the relevant operations which should be taken into account when determining the vibration exposure.

This part of ISO 5349 applies to all situations where people are exposed to vibration transmitted to the hand-arm system by hand-held or hand-guided machinery, vibrating workpieces, or controls of mobile or fixed machinery.

Document History

EN ISO 5349-2
August 1, 2001
Mechanical vibration - Measurement and evaluation of human exposure to hand-transmitted vibration - Part 2: Practical guidance for measurement at the workplace
This part of ISO 5349 provides guidelines for the measurement and evaluation of hand-transmitted vibration at the workplace in accordance with ISO 5349-1. This part of ISO 5349 describes the...
August 1, 2001
Mechanical Vibration - Measurement and Evaluation of Human Exposure to Hand-Transmitted Vibration - Part 2: Practical Guidance for Measurement at the Workplace
A description is not available for this item.

References

Advertisement