ISO 15156-3
Petroleum and natural gas industries - Materials for use in H2Scontaining environments in oil and gas production - Part 3: Cracking-resistant CRAs (corrosionresistant alloys) and other alloys
| Organization: | ISO |
| Publication Date: | 1 September 2015 |
| Status: | inactive |
| Page Count: | 92 |
| ICS Code (Equipment for petroleum and natural gas industries in general): | 75.180.01 |
scope:
This part of ISO 15156 gives requirements and recommendations
for the selection and qualification of CRAs (corrosion-resistant
This part of ISO 15156 addresses the resistance of these materials to damage that can be caused by sulfide stress-cracking (SSC), stress-corrosion cracking (SCC), and galvanically induced hydrogen stress cracking (GHSC).
This part of ISO 15156 is concerned only with cracking. Loss of material by general (mass loss) or localized corrosion is not addressed.
Table 1 provides a non-exhaustive list of equipment to which this part of ISO 15156 is applicable, including permitted exclusions.
This part of ISO 15156 applies to the qualification and selection of materials for equipment designed and constructed using load controlled design methods. For design utilizing strain-based design methods, see ISO 15156-1:2015, Clause 5.
This part of ISO 15156 is not necessarily suitable for application to equipment used in refining or downstream processes and equipment.
Document History