DSF/PREN 16906

Liquid petroleum products - Determination of the ignition quality of diesel fuels - BASF engine method

inactive
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Liquid fuels): 75.160.20
scope:

This European Standard specifies a test method for the determination of cetane numbers ("CN") in diesel fuel oils using a standard single cylinder, four-stroke cycle, indirect injection engine. The cetane number provides a measure of the ignition characteristics of diesel fuel oil in compression ignition engines. The cetane number is determined at constant speed in a compression ignition test engine equipped with a swirl chamber. This European Standard is applicable to distillate fuels and fatty-acid methyl esters (FAME) as well as paraffinic diesel fuels, including those containing FAME, ignition-improvers or other additives, intended for use in diesel engines. The Cetane Number scale comprises a range from zero to 100, but typical testing is currently performed in the range from about 40 to about 75 CN. This engine test procedure may be used for other fuels such as synthetics and vegetable oils. However, samples with fuel properties that interfere with the gravity-based pre-supply pressure to the fuel pump e.g. due to high viscosity can only be used to a limited extent. Precision data for such fuels are not available at this stage. Precision data for paraffinic diesel fuels are currently under development. NOTE For the purpose of this European Standard the expressions "%(m/m)" and "%(V/V)" are used to represent the mass faction, respectively the volume fraction of a material. WARNING The use of this standard may involve hazardous materials, operations and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 25, 2023
Liquid petroleum products – Determination of the ignition quality of diesel fuels – Fixed compression ratio engine method
This document specifies a test method for the determination of cetane numbers ("CN") of diesel fuels, using a standard single cylinder, four-stroke cycle, indirect injection engine. The cetane number...
August 28, 2017
Liquid petroleum products – Determination of the ignition quality of diesel fuels – BASF engine method
This European Standard specifies a test method for the determination of cetane numbers ("CN") in diesel fuel in the range from CN 45 to CN 63, using a standard single cylinder, four-stroke cycle,...
Liquid petroleum products – Determination of the ignition quality of diesel fuels – BASF engine method
This European Standard specifies a test method for the determination of cetane numbers ("CN") in diesel fuel in the range from CN 45 to CN 63, using a standard single cylinder, four-stroke cycle,...
Liquid petroleum products – Determination of the ignition quality of diesel fuels – Fixed compression ratio engine method
This document specifies a test method for the determination of cetane numbers (“CN”) in diesel fuel, using a standard single cylinder, four-stroke cycle, indirect injection engine. The cetane number...
DSF/PREN 16906
Liquid petroleum products - Determination of the ignition quality of diesel fuels - BASF engine method
This European Standard specifies a test method for the determination of cetane numbers ("CN") in diesel fuel oils using a standard single cylinder, four-stroke cycle, indirect injection engine. The...
Advertisement