DSF/EN ISO 5395-2/PRA1

Garden equipment - Safety requirements for combustion-engine-powered lawnmowers - Part 2: Pedestrian-controlled lawnmowers

pending
Organization: DS
Status: pending
Page Count: 9
ICS Code (Horticultural equipment): 65.060.70
scope:

1.1 This part of ISO 5395 specifies safety requirements and their verification for combustion engine powered pedestrian controlled rotary lawnmowers and cylinder lawnmowers, including pedestrain-controlled mowers with a sulky having a seated operator (hereafter named "lawnmower") and equipped with: - metallic cutting means; and/or - non-metallic cutting means with one or more cutting elements pivotally mounted on a generally circular drive unit, where these cutting elements rely on centrifugal force to achieve cutting, and have a kinetic energy for each single cutting element of 10 J or more. This document does not apply to: - robotic and remote controlled lawnmowers, flail mowers, grassland mowers, sickle bar mowers, towed /semi-mounted grass cutting machines, and scrub-clearing machines; - electrical powered and battery-powered lawnmowers; - pedestrian controlled lawnmower with a swing-over handle. NOTE IEC 60335-1[2] together with IEC 60335-2-77[3] give requirements for pedestrian-controlled walk-behind electrically powered lawnmowers 1.2 This document deals with all significant hazards, hazardous situations or events (see Annex A) relevant to lawnmowers when used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer. 1.3 This document is not applicable to lawnmowers which are manufactured before the date of publication of this document.

Document History

May 29, 2017
Garden equipment – Safety requirements for combustion-engine-powered lawnmowers – Part 2: Pedestrian-controlled lawnmowers – Amendment 2: Cutting-means-enclosure guards (SO 5395-2:2013/Amd 2:2017)
1.1 This part of ISO 5395 specifies safety requirements and their verification for combustion engine powered pedestrian controlled rotary lawnmowers and cylinder lawnmowers, including...
December 20, 2016
Garden equipment – Safety requirements for combustion-engine-powered lawnmowers – Part 2: Pedestrian-controlled lawnmowers – Amendment 1: OPC, cutting means, pressurized hoses (ISO 5395-2:2013/Amd 1:2016)
1.1 This part of ISO 5395 specifies safety requirements and their verification for combustion engine powered pedestrian controlled rotary lawnmowers and cylinder lawnmowers, including...
September 16, 2013
Garden equipment - Safety requirements for combustion-engine-powered lawnmowers - Part 2: Pedestrian-controlled lawnmowers
1.1 This part of ISO 5395 specifies safety requirements and their verification for combustion engine powered pedestrian controlled rotary lawnmowers and cylinder lawnmowers, including...
Garden equipment - Safety requirements for combustion-engine-powered lawnmowers - Part 2: Pedestrian-controlled lawnmowers
1.1 This part of ISO 5395 specifies safety requirements and their verification for combustion engine powered pedestrian controlled rotary lawnmowers and cylinder lawnmowers, including...
DSF/EN ISO 5395-2/PRA1
Garden equipment - Safety requirements for combustion-engine-powered lawnmowers - Part 2: Pedestrian-controlled lawnmowers
1.1 This part of ISO 5395 specifies safety requirements and their verification for combustion engine powered pedestrian controlled rotary lawnmowers and cylinder lawnmowers, including...
Garden equipment – Safety requirements for combustion-engine-powered lawnmowers – Part 2: Pedestrian-controlled lawnmowers – Amendment 2: Cutting means enclosure guards (ISO 5395-2:2013/FDAM 2:2016)
1.1 This part of ISO 5395 specifies safety requirements and their verification for combustion engine powered pedestrian controlled rotary lawnmowers and cylinder lawnmowers, including...
Garden equipment – Safety requirements for combustion-engine-powered lawnmowers – Part 2: Pedestrian-controlled lawnmowers (ISO 5395-2:2013/FDAM 1:2016)
1.1 This part of ISO 5395 specifies safety requirements and their verification for combustion engine powered pedestrian controlled rotary lawnmowers and cylinder lawnmowers, including...
Garden equipment - Safety requirements for combustion-engine-powered lawnmowers - Part 2: Pedestrian-controlled lawnmowers (ISO/FDIS 5395-2:2013)
1.1 This document specifies safety requirements and their verification for internal combustion engine powered pedestrian controlled (with or without sulky) rotary lawnmowers and cylinder lawnmowers...
Garden equipment - Safety requirements for combustion-engine-powered lawnmowers - Part 2: Pedestrian-controlled lawnmowers (ISO/DIS 5395-2:2012)
1.1 This document specifies safety requirements and their verification for internal combustion engine powered pedestrian controlled (with or without sulky) rotary lawnmowers and cylinder lawnmowers...
Advertisement