DS/ISO 17842-1
Safety of amusement rides and amusement devices – Part 1: Design and manufacture
| Organization: | DS |
| Publication Date: | 6 August 2015 |
| Status: | inactive |
| Page Count: | 167 |
| ICS Code (Playgrounds): | 97.200.40 |
scope:
ISO 17824-1:2015 specifies the minimum requirements necessary to ensure the safe design, calculation, manufacture, and installation of the following: mobile, temporary or permanently installed machinery and structures, e.g. roundabouts, swings, boats, Ferris wheels, roller coasters, chutes, grandstands, membrane or textile structures, booths, stages, side shows, and structures for artistic aerial displays. These amusement devices are intended to be installed both repeatedly without degradation or loss of integrity, and temporarily or permanently in fairgrounds and amusement parks or any other locations. Fixed grandstands, construction site installations, scaffolding, removable agricultural structures and simple coin operated children's amusement devices intended for up to 3 children are not covered. It can nevertheless be used in the design of any similar structural or passenger-carrying device.
Document History