ISO 21873-1

Building construction machinery and equipment - Mobile crushers - Part 1: Terminology and commercial specifications

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 August 2015
Status: active
Page Count: 28
ICS Code (Construction equipment): 91.220
scope:

This part of ISO 21873 specifies terminology and commercial literature specifications for mobile crushers used for crushing rocks or reprocessing construction materials and capable of relocation between worksites.

It applies to mobile crushers that are either

- self-propelled (mounted on a chassis),

- lorry (truck) mounted, or

- semi-trailer mounted.

It does not apply to the following:

- fixed (stationary) crushers;

- large mining-type movable crushers.

Document History

ISO 21873-1
August 15, 2015
Building construction machinery and equipment - Mobile crushers - Part 1: Terminology and commercial specifications
This part of ISO 21873 specifies terminology and commercial literature specifications for mobile crushers used for crushing rocks or reprocessing construction materials and capable of relocation...
June 15, 2008
Building construction machinery and equipment - Mobile crushers - Part 1: Terminology and commercial specifications
This part of ISO 21873 establishes terminology and content of commercial literature specifications for mobile crushers, mounted on crawler, truck or semi-trailer, used in the building construction...

References

Advertisement