DIN EN ISO 52003-1

Energy performance of buildings - Indicators, requirements and certification - Part 1: General aspects and application to the overall energy performance (ISO/DIS 52003-1:2015); German and English version prEN ISO 52003-1:2015

inactive
Organization: DIN
Publication Date: 1 September 2015
Status: inactive
Page Count: 90
ICS Code (Thermal insulation of buildings): 91.120.10

Document History

March 1, 2018
Energy performance of buildings - Indicators, requirements, ratings and certificates - Part 1: General aspects and application to the overall energy performance (ISO 52003-1:2017); German version EN ISO 52003-1:2017
Mit dem Normenpaket zur EPB-Bewertung wird eine große Anzahl an Indikatoren für die Gesamt- oder die Teilenergieeffizienz als Ausgabewerte ermittelt. Dieses Dokument bietet sowohl privaten Parteien...
DIN EN ISO 52003-1
September 1, 2015
Energy performance of buildings - Indicators, requirements and certification - Part 1: General aspects and application to the overall energy performance (ISO/DIS 52003-1:2015); German and English version prEN ISO 52003-1:2015
A description is not available for this item.
Advertisement