DIN EN 30-2-1
Domestic cooking appliances burning gas - Part 2-1: Rational use of energy - General
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 August 2015 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
scope:
This European Standard sets out the requirements and the test
method for the rational use of energy of gas burning domestic
cooking appliances, in accordance with EN 30-1-1:2008+A3:2013,
This European Standard covers type testing only.
NOTE The calorific values specified in this European Standard are based on the gross calorific value (Hs) as defined in EN 30-1-1:2008+A3:2013.
Document History
April 1, 2022
Domestic cooking appliances burning gas - Part 2-1: Rational use of energy - General; German and English version prEN 30-2-1:2022
A description is not available for this item.
DIN EN 30-2-1
August 1, 2015
Domestic cooking appliances burning gas - Part 2-1: Rational use of energy - General
This European Standard sets out the requirements and the test method for the rational use of energy of gas burning domestic cooking appliances, in accordance with EN 30-1-1:2008+A3:2013, Clause 1....
August 1, 2005
Domestic cooking appliances burning gas - Part 2-1: Rational use of energy - General
A description is not available for this item.
December 1, 2003
Domestic cooking appliances burning gas - Part 2-1: Rational use of energy; General; Amendment A1
A description is not available for this item.
October 1, 1998
Domestic cooking appliances burning gas fuel - Part 2-1: Rational use of energy - General
A description is not available for this item.