DIN EN 4608-004
Aerospace series - Cable, electrical, fire resistant - Single and twisted multicore assembly, screened (braided) and jacketed - Operating temperatures between -65 °C and 260 °C - Part 004: DW family - Lightweight - UV Laser printable - Product standard; German and English version EN 4608-004:2015
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics of lightweight fire proof, screened, electrical cables for use in the on-board electrical systems of aircraft at operating temperature between - 65 °C and 260 °C.
These cables are UV Laser printable in accordance with EN 3838.
Document History
DIN EN 4608-004
September 1, 2015
Aerospace series - Cable, electrical, fire resistant - Single and twisted multicore assembly, screened (braided) and jacketed - Operating temperatures between -65 °C and 260 °C - Part 004: DW family - Lightweight - UV Laser printable - Product standard; German and English version EN 4608-004:2015
This European Standard specifies the characteristics of lightweight fire proof, screened, electrical cables for use in the on-board electrical systems of aircraft at operating temperature between –...
July 1, 2014
Aerospace series - Cable, electrical, fire resistant - Single and twisted multicore assembly, screened (braided) and jacketed - Operating temperatures between -65 °C and 260 °C - Part 004: DW family - Lightweight - UV Laser printable - Product standard; German and English version FprEN 4608-004:2014
A description is not available for this item.