DIN EN 480-13

Admixtures for concrete, mortar and grout - Test methods - Part 13: Reference masonry mortar for testing mortar admixtures

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2015
Status: active
Page Count: 9
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This European Standard specifies the constituent materials, the composition and the mixing procedure to produce a reference masonry mortar with a prescribed consistence for testing mortar admixtures as defined in EN 934-3. It also describes the determination of the water reduction of the test mix compared to the control mix.

Document History

DIN EN 480-13
August 1, 2015
Admixtures for concrete, mortar and grout - Test methods - Part 13: Reference masonry mortar for testing mortar admixtures
This European Standard specifies the constituent materials, the composition and the mixing procedure to produce a reference masonry mortar with a prescribed consistence for testing mortar admixtures...
September 1, 2011
Admixtures for concrete, mortar and grout - Test methods - Part 13: Reference masonry mortar for testing mortar admixtures
A description is not available for this item.
January 1, 2010
Admixtures for concrete, mortar and grout - Test methods - Part 13: Reference masonry mortar for testing mortar admixtures
A description is not available for this item.
December 1, 2002
Admixtures for concrete, mortar and grout - Test methods - Part 13: Reference masonry mortar for testing mortar admixtures
A description is not available for this item.

References

Advertisement