DIN ISO 22743

Water quality - Determination of sulfates - Method by continuous flow analysis (CFA) (ISO 22743:2006 + Cor. 1:2007)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2015
Status: active
Page Count: 16
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This International Standard specifies a continuous flow analysis (CFA) method for the determination of sulfate in various types of water (such as ground water, drinking water and waste water).

The method is applicable to samples with a sulfate (SO4)N*) mass concentration from 30 mg/l to 300 mg/l. Other concentration ranges are applicable, provided they cover exactly one decade of concentration units (e.g. 100 mg/l to 1 000 mg/l).

N*) National footnote: See National foreword.

Document History

DIN ISO 22743
August 1, 2015
Water quality - Determination of sulfates - Method by continuous flow analysis (CFA) (ISO 22743:2006 + Cor. 1:2007)
This International Standard specifies a continuous flow analysis (CFA) method for the determination of sulfate in various types of water (such as ground water, drinking water and waste water). The...

References

Advertisement