DIN EN 89

Gas-fired storage water heaters for the production of domestic hot water

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2015
Status: active
Page Count: 161
ICS Code (Water heating equipment): 91.140.65
scope:

This European Standard defines the specifications and test methods for the construction, safety, rational use of energy and fitness for purpose, environment and classification and marking of gas-fired storage water heaters for domestic hot water uses, hereafter called "appliance".

This European Standard applies to appliances:

- of selected types B1, B2, B3, B5, C1, C2, C3, C4, C5, C6, C7, C8, C9 according to CEN/TR 1749;

- fitted with atmospheric burners;

- using one or more combustible gases corresponding to the three gas families and the pressures indicated in EN 437;

- of nominal heat input not exceeding 150 kW (net calorific value);

- fitted with electrically operated mechanical flue dampers that are positioned downstream of the heat exchanger.

Document History

February 1, 2017
Gas-fired storage water heaters for the production of domestic hot water; German and English version EN 89:2015/prA1:2016
A description is not available for this item.
DIN EN 89
August 1, 2015
Gas-fired storage water heaters for the production of domestic hot water
This European Standard defines the specifications and test methods for the construction, safety, rational use of energy and fitness for purpose, environment and classification and marking of...

References

Advertisement