CENELEC - EN 60974-10

Arc welding equipment - Part 10: Electromagnetic compatibility (EMC) requirements

inactive
Organization: CENELEC
Publication Date: 1 August 2014
Status: inactive
Page Count: 38
ICS Code (Welding, brazing and soldering): 25.160
scope:

This part of IEC 60974 specifies

a) applicable standards and test methods for radio-frequency (RF) emissions;

b) applicable standards and test methods for harmonic current emission, voltage fluctuations and flicker;

c) immunity requirements and test methods for continuous and transient, conducted and radiated disturbances including electrostatic discharges.

This standard is applicable to equipment for arc welding and allied processes, including power sources and ancillary equipment, for example wire feeders, liquid cooling systems and arc striking and stabilizing devices.

NOTE 1 Allied processes are, for example, plasma cutting and arc stud welding.

NOTE 2 This standard does not specify basic safety requirements for arc welding equipment such as protection against electric shock, unsafe operation, insulation coordination and related dielectric tests. Arc welding equipment type tested in accordance with, and which has met the requirements of, this standard is considered to be in compliance for all applications.

Document History

December 1, 2021
Arc welding equipment - Part 10: Electromagnetic compatibility (EMC) requirements
This part of IEC 60974 is applicable to equipment for arc welding and allied processes, including power sources and ancillary equipment, for example wire feeders, liquid cooling systems, arc striking...
EN 60974-10
August 1, 2014
Arc welding equipment - Part 10: Electromagnetic compatibility (EMC) requirements
This part of IEC 60974 specifies a) applicable standards and test methods for radio-frequency (RF) emissions; b) applicable standards and test methods for harmonic current emission, voltage...
August 1, 2014
Arc welding equipment - Part 10: Electromagnetic compatibility (EMC) requirements
This part of IEC 60974 specifies a) applicable standards and test methods for radio-frequency (RF) emissions; b) applicable standards and test methods for harmonic current emission, voltage...
December 1, 2007
Arc welding equipment - Part 10: Electromagnetic compatibility (EMC) requirements
A description is not available for this item.
May 1, 2003
Arc welding equipment Part 10: Electromagnetic compatibility (EMC) requirements
A description is not available for this item.

References

Advertisement