SNV - SN EN ISO 3233-3

Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 3: Determination by calculation from the non-volatile-matter content determined in accordance with ISO 3251, the density of the coating material and the density of the solvent in the coating material

active, Most Current
Organization: SNV
Publication Date: 1 August 2015
Status: active
Page Count: 26
ICS Code (Paints and varnishes): 87.040

Document History

SN EN ISO 3233-3
August 1, 2015
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 3: Determination by calculation from the non-volatile-matter content determined in accordance with ISO 3251, the density of the coating material and the density of the solvent in the coating material
A description is not available for this item.
Advertisement