SNV - SN EN ISO 3233-3
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 3: Determination by calculation from the non-volatile-matter content determined in accordance with ISO 3251, the density of the coating material and the density of the solvent in the coating material
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 August 2015 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Paints and varnishes): | 87.040 |
Document History
SN EN ISO 3233-3
August 1, 2015
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 3: Determination by calculation from the non-volatile-matter content determined in accordance with ISO 3251, the density of the coating material and the density of the solvent in the coating material
A description is not available for this item.