DS/EN 12752-1
Gas-fired type B tumble dryers of nominal heat input not exceeding 20 kW - Part 1: Safety
inactive, Most Current
| Organization: | DS |
| Publication Date: | 9 November 2001 |
| Status: | inactive |
| Page Count: | 213 |
| ICS Code (Laundry appliances): | 97.060 |
scope:
This European Standard specifies the requirements and test methods for the construction, safety and marking of gas-fired tumble dryers of type B not exceeding a nominal heat input of 20 kW and with drum volume not exceeding 350 l, hereafter referred to as "Appliances".
Document History
DS/EN 12752-1
November 9, 2001
Gas-fired type B tumble dryers of nominal heat input not exceeding 20 kW - Part 1: Safety
This European Standard specifies the requirements and test methods for the construction, safety and marking of gas-fired tumble dryers of type B not exceeding a nominal heat input of 20 kW and with...
November 10, 1999
Gas-fired type B tumble dryers of nominal heat input not exceeding 20 kW - Part 1: Safety.
This European Standard specifies the requirements and test methods for the construction, safety and marking of gas-fired type B tumble dryers not exceeding a nominal heat input of 20 kW and with drum...