DS/ISO 8846

Small craft – Electrical devices – Protection against ignition of surrounding flammable gases

inactive, Most Current
Organization: DS
Publication Date: 20 October 1993
Status: inactive
Page Count: 9
ICS Code (Small craft): 47.080
scope:

The standard describes test methods and requirements for the design of electrical devices to be used on small craft so that they may be operated in an explosive atmosphere without igniting surrounding flammable gases. It does not require explosion-proof or explosion protected electrical apparatus as defined in IEC 79-0.

Document History

DS/ISO 8846
October 20, 1993
Small craft – Electrical devices – Protection against ignition of surrounding flammable gases
The standard describes test methods and requirements for the design of electrical devices to be used on small craft so that they may be operated in an explosive atmosphere without igniting...

References

Advertisement