SN - NS-EN ISO 3233-3:2015
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 3: Determination by calculation from the non-volatile-matter content determined in accordance with ISO 3251, the density of the coating material and the density of the solvent in the coating material (ISO 3233-3:2015)
active, Most Current
| Organization: | SN |
| Publication Date: | 1 August 2015 |
| Status: | active |
| ICS Code (Paints and varnishes): | 87.040 |
Document History
NS-EN ISO 3233-3:2015
August 1, 2015
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 3: Determination by calculation from the non-volatile-matter content determined in accordance with ISO 3251, the density of the coating material and the density of the solvent in the coating material (ISO 3233-3:2015)
A description is not available for this item.