ISO DIS 11665-10
Measurement of radioactivity in the environment - Air: radon-222 - Part 10: Determination of diffusion coefficient in waterproof materials using activity concentration measurement
| Organization: | ISO |
| Publication Date: | 25 August 2015 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Air quality in general): | 13.040.01 |
| ICS Code (Radiation measurements): | 17.240 |
scope:
This standard specifies the different methods intended for assessing the radon diffusion coefficient in waterproofing materials such as bitumen or polymeric membranes, coatings or paints, as well as assumptions and boundary conditions that shall be met during the test.
The test methods described in this standard allows estimating the radon diffusion coefficient in the range of 10-8 to 10-12 m2/s with an associated uncertainty from 10 to 40 %.
This standard is not applicable for porous materials, where radon diffusion depends on porosity and moisture content.
Document History