ISO DIS 15118-6
Road vehicles - Vehicle to grid communication interface - Part 6: General information and use-case definition for wireless communication
| Organization: | ISO |
| Publication Date: | 11 September 2015 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Electric road vehicles): | 43.120 |
scope:
This part of ISO/IEC 15118 International Standard specifies a wireless communication link as an alternative to the existing conductive communication link included in ISO/IEC 15118-3 standard. Although wireless link shall comply with any applicable requirements and use cases of ISO/IEC 15118 standards, additional requirements and use cases derived from the use of wireless communication link are described.
This standard defines general information and use case definition for wireless communication, including extensions to existing use cases described in ISO/IEC 15118-1 and additional specific use cases for wireless applications. This standard is applicable to conductive power transfer technologies and wireless power transfer technologies
A particular attention has been paid to the EV-EVSE communication interface association process to ensure that the EV is correctly associated with the unique EVSE which the EV is currently, or is willing to be, attached to for the power transfer process.
This standard is based on existing standardised wireless communication technologies, suitable to vehicle to grid communication.
Document History