DS/EN 124-1
Gully tops and manhole tops for vehicular and pedestrian areas - Part 1: Definitions, classification, general principles of design, performance requirements and test methods
| Organization: | DS |
| Publication Date: | 18 June 2015 |
| Status: | active |
| Page Count: | 47 |
| ICS Code (Road equipment and installations): | 93.080.30 |
scope:
This European Standard is applicable to manhole tops and gully tops with a clear opening up to and including 1 000 mm for covering gullies, manholes and inspection chambers installed in areas subjected to pedestrian and/or vehicular traffic. It specifies definitions, classification, general principles of design, performance requirements and test methods for gully tops and manhole tops according to: - EN 124 2, for gully tops and manhole tops made of cast iron; - EN 124 3, for gully tops and manhole tops made of steel or aluminium alloy; - EN 124 4, for gully tops and manhole tops made of steel reinforced concrete; - EN 124 5, for gully tops and manhole tops made of composite materials; - EN 124 6, for gully tops and manhole tops made of polypropylene (PP), polyethylene (PE) or unplasticized poly(vinyl chloride) (PVC-U). Part 1 is only applicable in combination with at least one of the standards EN 124 2, EN 124 3, EN 124 4, EN 124 5 and EN 124 6 each of which has this Part 1 as an integral part. This European Standard is not applicable to: - gratings/covers as part of prefabricated drainage channels according to EN 1433, - floor and roof gullies in buildings which are specified in EN 1253 1, - surface boxes.
Document History