DS/EN 124-3

Gully tops and manhole tops for vehicular and pedestrian areas - Part 3: Gully tops and manhole tops made of steel or aluminium alloys

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 June 2015
Status: active
Page Count: 38
ICS Code (Road equipment and installations): 93.080.30
scope:

This European Standard is applicable to gully tops and manhole tops made of mild steel, stainless steel and aluminium alloys whether in combination with concrete or not, with a clear opening up to and including 1 000 mm for covering gullies, manholes and inspection chambers for installation in areas subjected to pedestrian and/or vehicular traffic. It is applicable to manhole tops and gully tops for use in: - areas which can only be used by pedestrians and pedal cyclists (at least class A 15), - pedestrian areas and comparable areas, car parks or car parking decks (at least class B 125), - the area of kerbside channels of roads which, when measured from the kerb edge, extends a maximum of 0,5 m into the carriageway and a maximum of 0,2 m into the pedestrian area (at least class C 250), - carriageways of roads (including pedestrian streets), hard shoulders and parking areas, for all types of road vehicles (at least class D 400), - areas imposing high wheel loads, e.g. docks, aircraft pavements (at least class E 600), - areas imposing particularly high wheel loads, e.g. aircraft pavements (class F 900). This European Standard is not applicable in isolation but only in combination with EN 124 1 and gives guidance for combinations of covers/gratings made from steel or aluminium alloys with frames according to EN 124 2 and EN 124 4, EN 124 5 and EN 124 6. Fabrication of manhole tops and gully tops in accordance with this standard is limited to cold forming, mechanical crimping or welding together component parts made from metal plate, strip or bar or rolled or extruded metal sections. This European Standard is not applicable to: - manhole tops and gully tops made of aluminium tread plates for use in carriageways of roads (class D 400) and areas imposing high wheel loads (Classes E 600 and F 900), - concave gratings for classes D 400 installed in carriageways of roads and hard shoulders and concave gratings for classes F 900 and E 600. - gratings/covers as part of prefabricated drainage channels according to EN 1433, - floor and roof gullies in buildings which are specified in EN 1253 (all parts), and - surface boxes.

Document History

DS/EN 124-3
June 18, 2015
Gully tops and manhole tops for vehicular and pedestrian areas - Part 3: Gully tops and manhole tops made of steel or aluminium alloys
This European Standard is applicable to gully tops and manhole tops made of mild steel, stainless steel and aluminium alloys whether in combination with concrete or not, with a clear opening up to...
Gully tops and manhole tops for vehicular and pedestrian areas - Part 3: Gully tops and manhole tops made from steel or aluminium alloy
This document applies to gully tops and manhole tops with a clear opening up to and including 1 000 mm for installation in areas subjected to pedestrian and/or vehicular traffic. This standard...

References

Advertisement