DSF/PREN ISO 14708-3

Implants for surgery - Active implantable medical devices - Part 3: Implantable neurostimulators (ISO/DIS 14708-3:2015)

inactive
Organization: DS
Status: inactive
Page Count: 48
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

ISO 14708-3:2008 is applicable to active implantable medical devices intended for electrical stimulation of the central or peripheral nervous system. ISO 14708-3:2008 is also applicable to all non-implantable parts and accessories of the devices. The tests that are specified in ISO 14708-3:2008 are type tests intended to be carried out on a sample of a device to show compliance, and are not intended to be used for the routine testing of manufactured products.

Document History

October 18, 2022
Implants for surgery – Active implantable medical devices – Part 3: Implantable neurostimulators (ISO/FDIS 14708-3:2016)
ISO 14708-3:2008 is applicable to active implantable medical devices intended for electrical stimulation of the central or peripheral nervous system. ISO 14708-3:2008 is also applicable to all...
Implants for surgery – Active implantable medical devices – Part 3: Implantable neurostimulators (ISO/FDIS 14708-3:2016)
ISO 14708-3:2008 is applicable to active implantable medical devices intended for electrical stimulation of the central or peripheral nervous system. ISO 14708-3:2008 is also applicable to all...
DSF/PREN ISO 14708-3
Implants for surgery - Active implantable medical devices - Part 3: Implantable neurostimulators (ISO/DIS 14708-3:2015)
ISO 14708-3:2008 is applicable to active implantable medical devices intended for electrical stimulation of the central or peripheral nervous system. ISO 14708-3:2008 is also applicable to all...
Advertisement