DS/EN ISO 12759
Fans – Efficiency classification for fans
inactive
Buy Now
| Organization: | DS |
| Publication Date: | 4 August 2015 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (Ventilators. Fans. Air-conditioners): | 23.120 |
scope:
ISO 12759:2010 specifies requirements for classification of fan efficiency for all fan types driven by motors with an electrical input power range from 0,125 kW to 500 kW. It is applicable to (bare shaft and driven) fans, as well as fans integrated into products. Fans integrated into products are measured as stand-alone fans.
Document History
DS/EN ISO 12759
August 4, 2015
Fans – Efficiency classification for fans
ISO 12759:2010 specifies requirements for classification of fan efficiency for all fan types driven by motors with an electrical input power range from 0,125 kW to 500 kW. It is applicable to (bare...
Fans - Efficiency classification for fans (ISO 12759:2010 + A1:2013)
ISO 12759:2010 specifies requirements for classification of fan efficiency for all fan types driven by motors with an electrical input power range from 0,125 kW to 500 kW. It is applicable to (bare...