DSF/FPREN ISO 4946

Steel and cast iron - Determination of copper content - 2,2'-Diquinolyl spectrophotometric method (ISO/FDIS 4946:2015)

pending
Organization: DS
Status: pending
Page Count: 16
ICS Code (Ferrous metals in general): 77.080.01
scope:

This International Standard specifies a 2,2'-biquinoline spectrophotometric method for the determination of copper in steel and cast iron. The method is applicable to copper mass fraction between 0,02 % and 5 % .

Document History

March 15, 2016
Steel and cast iron - Determination of copper - 2,2'-Biquinoline spectrophotometric method
This International Standard specifies a 2,2'-biquinoline spectrophotometric method for the determination of copper in steel and cast iron. The method is applicable to copper mass fraction between...
Steel and cast iron - Determination of copper content - 2,2'-Diquinolyl spectrophotometric method (ISO/DIS 4946:2014)
This International Standard specifies a 2,2'-biquinoline spectrophotometric method for the determination of copper in steel and cast iron. The method is applicable to copper mass fraction between...
DSF/FPREN ISO 4946
Steel and cast iron - Determination of copper content - 2,2'-Diquinolyl spectrophotometric method (ISO/FDIS 4946:2015)
This International Standard specifies a 2,2'-biquinoline spectrophotometric method for the determination of copper in steel and cast iron. The method is applicable to copper mass fraction between...
Advertisement