DS/ISO 12891-1

Retrieval and analysis of surgical implants - Part 1: Retrieval and handling

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 August 2015
Status: active
Page Count: 34
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

ISO 12891-1:2015 specifies the method to be followed for the retrieval and handling of surgical implants and associated tissues and fluids. In particular, it specifies the essential steps to be followed for the safe and proper obtaining of the clinical history, pre-explantation checks and examinations, collection, labelling, cleaning, decontamination, documentation, packing and shipping. It also provides guidance on infection control. NOTE National or other regulations, which can be more stringent, can apply. ISO 12891-1:2015 does not apply in cases of explantation where there is no intention to collect retrieval data. However, many clauses give useful information which can apply in these cases also.

Document History

DS/ISO 12891-1
August 14, 2015
Retrieval and analysis of surgical implants - Part 1: Retrieval and handling
ISO 12891-1:2015 specifies the method to be followed for the retrieval and handling of surgical implants and associated tissues and fluids. In particular, it specifies the essential steps to be...
December 4, 2014
Implants for surgery - Retrieval and analysis of surgical implants - Part 1: Retrieval and handling
ISO 12891-1:2011 specifies the method to be followed for the retrieval and handling of surgical implants and associated tissues and fluids. In particular, it specifies the essential steps to be...
Advertisement