DS/EN 124-6
Gully tops and manhole tops for vehicular and pedestrian areas - Part 6: Gully tops and manhole tops made of polypropylene (PP), polyethylene (PE) or unplasticized poly(vinyl chloride) (PVC-U)
| Organization: | DS |
| Publication Date: | 18 June 2015 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Road equipment and installations): | 93.080.30 |
scope:
This European Standard applies to manhole tops and gully tops made of Polypropylene (PP), Polyethylene (PE) or unplasticized poly(vinyl chloride) (PVC-U) by a moulding or extrusion process, with a clear opening up to and including 1 000 mm for covering gullies, manholes and inspection chambers for installation within areas subjected to pedestrian and/or vehicular traffic. It is applicable to manhole tops and gully tops for use in - areas which can only be used by pedestrians and pedal cyclists (class A 15), and - pedestrian areas and comparable areas, car parks or car parking decks (class B 125). This European Standard gives guidance for combinations of covers/grating made of PP, PE or PVC-U with frames according to EN 124 2, EN 124 3, EN 124 4 and EN 124 5. This European Standard is not applicable in isolation but only in combination with EN 124 1. This European Standard is not applicable to: - rodding point covers according to EN 13598 1; - gratings/covers as part of prefabricated drainage channels according to EN 1433; - floor and roof gullies in buildings which are specified in EN 1253 (all parts); - surface boxes.
Document History