DS/EN 16307-1+A1
Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
| Organization: | DS |
| Publication Date: | 4 August 2015 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This European Standard gives requirements for the types of industrial trucks specified in the scope of EN ISO 3691-1. This European Standard is intended to be used in conjunction with EN ISO 3691-1. These requirements are supplementary to those stated in EN ISO 3691-1 with the addition of hazards, which can occur when operating in potentially explosive atmospheres. This European standard covers the following requirements: - Electrical requirements - Noise emissions - Vibration - Electromagnetic compatibility (EMC) This European standard defines supplementary requirements to EN ISO 3691-1: - Travel speed - Brakes - Travel and breaking controls - Additional operation from alongside pedestrian-controlle
Document History