FORD WSS-M5H34-B1

FABRIC, MOONROOF /SUNROOF ROLLERSHADE 0% LIGHT TRANSMITTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 19 June 2015
Status: inactive
Page Count: 2
scope:

The material defined by this specification is made of two polyester fabrics laminated with an adhesive.

APPLICATION

This specification is released for the retractable sunshade material used to reduce the light penetrating the glass of a panoramic roof.

Document History

November 21, 2019
FABRIC, MOONROOF /SUNROOF ROLLERSHADE 0% LIGHT TRANSMITTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is made of two polyester fabrics laminated with an adhesive.
August 16, 2019
FABRIC, MOONROOF /SUNROOF ROLLERSHADE 0% LIGHT TRANSMITTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is made of two polyester fabrics laminated with an adhesive.
September 6, 2018
FABRIC, MOONROOF /SUNROOF ROLLERSHADE 0% LIGHT TRANSMITTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is made of two polyester fabrics laminated with an adhesive.
FORD WSS-M5H34-B1
June 19, 2015
FABRIC, MOONROOF /SUNROOF ROLLERSHADE 0% LIGHT TRANSMITTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is made of two polyester fabrics laminated with an adhesive. APPLICATION This specification is released for the retractable sunshade material used to...

References

Advertisement