FORD WSS-M21P44-A1

CORROSION PROTECTIVE COATING, ZINC NICKEL ALLOY, TRIVALENT PASSIVATE, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 19 June 2015
Status: inactive
Page Count: 6
scope:

The materials defined by these specifications are corrosion protective coatings applied sequentially per supplier specifications over steel. They consist of an alkaline zinc nickel alloy electrodeposit and a trivalent chromium passivate/adhesion promoter. A2 and A3 are followed respectively by an organic seal, a cathodic electrocoat, or a waterborne top coat. When used with an integrally cured torque modified post dip, these processes provide consistent torque-tension control.

All processes are free of hexavalent chromium, lead and cadmium.

Document History

January 2, 2019
CORROSION PROTECTIVE COATING, ZINC NICKEL ALLOY, TRIVALENT PASSIVATE, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings applied sequentially per supplier specifications over steel. They consist of an alkaline zinc nickel alloy...
March 22, 2016
CORROSION PROTECTIVE COATING, ZINC NICKEL ALLOY, TRIVALENT PASSIVATE, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings applied sequentially per supplier specifications over steel. They consist of an alkaline zinc nickel alloy...
FORD WSS-M21P44-A1
June 19, 2015
CORROSION PROTECTIVE COATING, ZINC NICKEL ALLOY, TRIVALENT PASSIVATE, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings applied sequentially per supplier specifications over steel. They consist of an alkaline zinc nickel alloy...
September 14, 2004
CORROSION PROTECTIVE COATING, ZINC NICKEL ALLOY, TRIVALENT PASSIVATE, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings applied sequentially per supplier specifications over steel. They consist of an alkaline zinc nickel alloy...

References

Advertisement