FORD - WSK-M2G330-A4
ADHESIVE, EPOXY/PVC BLEND, STRUCTURAL, METAL-TO-METAL, 180 DEGREE C CURING, SPRAYABLE, PREGELLABLE, HEM FLANGE, CONTAINS GLASSBEADS ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 20 October 2009 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The materials defined by these specifications are pumpable, one
component, solvent free, airless and/or ADFOSY sprayable, induction
heat precurable, epoxy resin based (WSK-M2G330-A), or, epoxy/pvc
blend based, pregellable (WSK-M2G330-A2/A3/A4
Document History
August 24, 2015
ADHESIVE, EPOXY/PVC BLEND, STRUCTURAL, METAL-TO-METAL, 180 DEGREE C CURING, SPRAYABLE, PREGELLABLE, HEM FLANGE, CONTAINS GLASSBEADS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable, one component, solvent free, airless and/or ADFOSY sprayable, induction heat precurable, epoxy resin based (WSK-M2G330-A), or, epoxy/pvc...
WSK-M2G330-A4
October 20, 2009
ADHESIVE, EPOXY/PVC BLEND, STRUCTURAL, METAL-TO-METAL, 180 DEGREE C CURING, SPRAYABLE, PREGELLABLE, HEM FLANGE, CONTAINS GLASSBEADS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable, one component, solvent free, airless and/or ADFOSY sprayable, induction heat precurable, epoxy resin based (WSK-M2G330-A), or, epoxy/pvc...
August 29, 2007
ADHESIVE, EPOXY/PVC BLEND, STRUCTURAL, METAL-TO-METAL, 180 DEGREES C CURING, SPRAYABLE, PREGELLABLE, HEM FLANGE, CONTAINS GLASSBEADS - ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable, one component, solvent free, airless and/or ADFOSY sprayable, induction heat precurable, epoxy resin based (WSK-M2G330-A), or, epoxy/pvc...