ISO 16751

Soil quality — Environmental availability of non-polar organic compounds — Determination of the potentially bioavailable fraction and the non-bioavailable fraction using a strong adsorbent or complexing agent

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2020
Status: active
Page Count: 34
ICS Code (Biological properties of soils): 13.080.30
scope:

This document specifies an extraction method to determine the bioavailable (potential and environmental available) fraction and the non-bioavailable fraction of a contaminant in soil using a "receiver phase" for an organic contaminant with strong sorbing or complexing properties, for example, Tenax®1) or cyclodextrin, respectively.

NOTE 1 The bioavailable fraction is defined in ISO 17402 as environmental bioavailability.

The method is applicable for non-polar organic contaminants with an aqueous solubility of <100 mg/l. The method is applicable for soil and soil-like material including (dredged) sediments.

NOTE 2 The method is theoretically applicable to non-polar organic contaminants with an aqueous solubility of 1 000 mg/l. The method has been often applied for compounds with a much lower solubility (Kow > 3) and less for compounds with a higher solubility. The applicability is therefore defined for compounds with an aqueous solubility of <100 mg/l.

1) Tenax® is an example of a suitable product available commercially. This information is given for the convenience of users of this document and does not constitute an endorsement by ISO of this product.

Document History

ISO 16751
June 1, 2020
Soil quality — Environmental availability of non-polar organic compounds — Determination of the potentially bioavailable fraction and the non-bioavailable fraction using a strong adsorbent or complexing agent
This document specifies an extraction method to determine the bioavailable (potential and environmental available) fraction and the non-bioavailable fraction of a contaminant in soil using a...

References

Advertisement