ISO/IEC 20802-1
Information technology - Open data protocol (OData) v4.0 Part 1: Core
| Organization: | ISO |
| Publication Date: | 15 December 2016 |
| Status: | active |
| Page Count: | 208 |
| ICS Code (Application layer): | 35.100.70 |
scope:
Introduction
The Open Data Protocol (OData) enables the creation of REST-based data services, which allow resources, identified using Uniform Resource Locators (URLs) and defined in a data model, to be published and edited by Web clients using simple HTTP messages. This specification defines the core semantics and the behavioral aspects of the protocol.
The [OData-URL] specification defines a set of rules for constructing URLs to identify the data and metadata exposed by an OData service as well as a set of reserved URL query options.
The [OData-CSDL] specification defines an XML representation of the entity data model exposed by an OData service.
The [OData-Atom] and [OData-JSON] documents specify the format of the resource representations that are exchanged using OData.
Document History