ISO 17859

Fine ceramics (advanced ceramics, advanced technical ceramics) - Measurement method of piezoelectric strain at high electric field

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2015
Status: active
Page Count: 14
ICS Code (Advanced ceramics): 81.060.30
scope:

This International Standard specifies the measurement method of piezoelectric strain at high electric field for high power piezoelectric devices. This International Standard is intended to be used to determine the piezoelectric strain coefficient of the materials by measuring strain vs. electric field:

- applied electric field: 0 to 2 MV/m;

- frequency of electric field: 0,1 to 1 Hz.

Document History

ISO 17859
September 1, 2015
Fine ceramics (advanced ceramics, advanced technical ceramics) - Measurement method of piezoelectric strain at high electric field
This International Standard specifies the measurement method of piezoelectric strain at high electric field for high power piezoelectric devices. This International Standard is intended to be used to...

References

Advertisement