CEN - EN 556-2

Sterilization of medical devices - Requirements for medical devices to be designated "STERILE" - Part 2: Requirements for aseptically processed medical devices

active, Most Current
Organization: CEN
Publication Date: 1 September 2015
Status: active
Page Count: 20
ICS Code (Sterilization and disinfection in general): 11.080.01
scope:

This European Standard specifies the requirements for an aseptically processed medical device to be designated 'STERILE'.

NOTE For the purpose of the EU Directive(s) for medical devices (see Bibliography), designating that a medical device is 'STERILE' is permissible when a validated manufacturing and sterilization process has been applied. Requirements for validation and routine control of aseptic processes are specified in EN ISO 13408-1. Specific requirements for the aseptic processing of solid medical devices and combination products are specified in ISO 13408-7.

Document History

EN 556-2
September 1, 2015
Sterilization of medical devices - Requirements for medical devices to be designated "STERILE" - Part 2: Requirements for aseptically processed medical devices
This European Standard specifies the requirements for an aseptically processed medical device to be designated 'STERILE'. NOTE For the purpose of the EU Directive(s) for medical devices (see...
December 1, 2003
Sterilization of medical devices Requirements for medical devices to be designated STERILE Part 2: Requirements for aseptically processed medical devices
A description is not available for this item.

References

Advertisement