ISO 19973-2

Pneumatic fluid power - Assessment of component reliability by testing - Part 2: Directional control valves

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2015
Status: active
Page Count: 22
ICS Code (Fluid power systems in general): 23.100.01
scope:

This part of ISO 19973 provides test procedures for assessing the reliability of pneumatic directional control valves by testing and the methods of reporting the results of testing. General test conditions and the calculation method are provided in ISO 19973-1. The methods specified in ISO 19973-1 apply to the first failure, as obtained with the three-points moving average (3PMA) method, without repairs, but excluding outliers.

The lifetime of pneumatic and electro-pneumatic directional control valves is usually given as a number of cycles. Therefore, whenever the term "time" is used in this part of ISO 19973, this variable is to be understood as cycles.

This part of ISO 19973 also specifies test equipment and threshold levels for tests to assess the reliability of pneumatic directional control valves.

Document History

February 1, 2019
Pneumatic fluid power - Assessment of component reliability by testing - Part 2: Directional control valves AMENDMENT 1
A description is not available for this item.
ISO 19973-2
September 1, 2015
Pneumatic fluid power - Assessment of component reliability by testing - Part 2: Directional control valves
This part of ISO 19973 provides test procedures for assessing the reliability of pneumatic directional control valves by testing and the methods of reporting the results of testing. General test...
August 1, 2007
Pneumatic fluid power — Assessment of component reliability by testing — Part 2: Directional control valves
A description is not available for this item.

References

Advertisement