CSA - CAN/CSA-C50-14
Mineral insulating oil, electrical, for transformers and switches
| Organization: | CSA |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This Standard specifies the requirements for mineral oil of petroleum origin for use in transformers, oil circuit breakers, or other electrical equipment (excluding high-voltage cables) requiring a liquid insulating and cooling medium.
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised by not required; and "may" is used to express an option or that which is permissible within the limits of the standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Document History