DSF/FPREN ISO 8430-1
Resistance spot welding - Electrode holders - Part 1: Taper fixing 1:10 (ISO/FDIS 8430-1:2015)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 12 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This part of ISO 8430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type A) without offset and with the facility for cable clamping, and where a male taper 1:10 is used to fix the holder directly to the welding cylinder in multiple spot welding equipment.
Document History
February 22, 2016
Resistance spot welding - Electrode holders - Part 1: Taper fixing 1:10
This part of ISO 8430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type A) without offset and with the facility for cable clamping, and where a male taper...
DSF/FPREN ISO 8430-1
Resistance spot welding - Electrode holders - Part 1: Taper fixing 1:10 (ISO/FDIS 8430-1:2015)
This part of ISO 8430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type A) without offset and with the facility for cable clamping, and where a male taper...