DSF/FPREN ISO 16641

Measurement of radioactivity in the environment - Air - Radon 220: Integrated measurement methods for the determination of the average activity concentration using passive solid-state nuclear track detectors (ISO 16641:2014)

pending, Most Current
Organization: DS
Status: pending
Page Count: 28
ICS Code (Radiation measurements): 17.240
scope:

ISO 16641:2014 covers integrated measurement techniques for radon-220 with passive sampling only. It provides information on measuring the average activity concentration of radon-220 in the air, based on easy-to-use and low-cost passive sampling, and the conditions of use for the measuring devices.

Document History

DSF/FPREN ISO 16641
Measurement of radioactivity in the environment - Air - Radon 220: Integrated measurement methods for the determination of the average activity concentration using passive solid-state nuclear track detectors (ISO 16641:2014)
ISO 16641:2014 covers integrated measurement techniques for radon-220 with passive sampling only. It provides information on measuring the average activity concentration of radon-220 in the air,...
Advertisement