DSF/FPREN ISO 8430-3

Resistance spot welding - Electrode holders - Part 3: Parallel shank fixing for end thrust (ISO/FDIS 8430-3:2015)

pending
Organization: DS
Status: pending
Page Count: 12
ICS Code (Welding equipment): 25.160.30
scope:

This part of ISO 8430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type C) without offset and with a facility for cable clamping, and where a clamp is used to fix the holder directly to the welding cylinder in multiple spot welding equipment.

Document History

February 22, 2016
Resistance spot welding - Electrode holders - Part 3: Parallel shank fixing for end thrust
This part of ISO 8430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type C) without offset and with a facility for cable clamping, and where a clamp is used to...
DSF/FPREN ISO 8430-3
Resistance spot welding - Electrode holders - Part 3: Parallel shank fixing for end thrust (ISO/FDIS 8430-3:2015)
This part of ISO 8430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type C) without offset and with a facility for cable clamping, and where a clamp is used to...
Advertisement