DSF/FPREN ISO 8430-2
Resistance spot welding - Electrode holders - Part 2: Morse taper fixing (ISO/FDIS 8430-2:2015)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 12 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This part of ISO 8430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type B) without offset and with a facility for cable clamping, and where a male Morse taper is used to fix the holder directly to the welding cylinder in multiple spot welding equipment.
Document History
February 22, 2016
Resistance spot welding - Electrode holders - Part 2: Morse taper fixing
This part of ISO 8430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type B) without offset and with a facility for cable clamping, and where a male Morse taper...
DSF/FPREN ISO 8430-2
Resistance spot welding - Electrode holders - Part 2: Morse taper fixing (ISO/FDIS 8430-2:2015)
This part of ISO 8430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type B) without offset and with a facility for cable clamping, and where a male Morse taper...