DSF/ISO/FDIS 17831-2
Solid biofuels -- Determination of mechanical durability of pellets and briquettes -- Part 2: Briquettes
| Organization: | DS |
| Status: | pending |
| Page Count: | 16 |
| ICS Code (Biological sources and alternative sources of energy): | 27.190 |
scope:
ISO 18278-2:2004 specifies a laboratory test procedure for the determination of the acceptable welding current range and the assessment of electrode life using a multi-spot test with specific conditions. ISO 18278-2:2004 is applicable for the assessment of the weldability of uncoated and coated sheet steels of thicknesses up to 3 mm. The test procedure specified in this International Standard and the results obtained, apply only for the introduction of a new type or batch of material.
Document History