DSF/FPREN ISO 15366-1
Nuclear fuel technology - Chemical separation and purification of uranium and plutonium in nitric acid solutions for isotopic and isotopic dilution analysis by solvent extraction chromatography - Part 1: Samples containing plutonium in the microgram range and uranium in the milligram range (ISO 15366-1:2014)
| Organization: | DS |
| Status: | pending |
| Page Count: | 20 |
| ICS Code (Fissile materials and nuclear fuel technology): | 27.120.30 |
scope:
ISO 15366-1:2014 describes procedures to chemically separate and purify uranium and plutonium in dissolved solutions of irradiated light water reactor fuels and in samples of high active liquid waste of spent fuel reprocessing plants, prior to their isotopic analysis by e.g. mass spectrometric method or alpha spectrometry. ISO 15366-1:2014 describes a technique for the separation of uranium and plutonium in spent fuel type samples based on chromatographic method. The procedure applies to samples containing 1 μg to 150 μg Pu (IV) and (VI) and 0,1 mg to 2 mg U (IV) and (VI) in up to 2 ml of 3 mol·l-1 nitric acid solution. It is applicable to mixtures of uranium and plutonium in which the U/Pu-ratio can range from 0 up to 200.
Document History