MODUK - DEF STAN 81-145

Tape, Pressure-Sensitive Adhesive for General Packaging

inactive
Organization: MODUK
Publication Date: 4 September 2015
Status: inactive
Page Count: 12
scope:

This Defence Standard specifies requirements for pressure-sensitive adhesive tapes; supplied in rolls, suitable for sealing joints of irregular contour, the performance of which is such that it is suitable for use in packages designed to meet the requirements of Defence Standard 81-41.

Type 1; Plastic film based tape; conformable water-resistant; for resealing polyethylene barriers, where a measure of resistance to water is required.

Type 2; Fabric based Tape, suitable for making or reinforcing the closures of packages or containers.

ype 3; Plastic film based tape, Transparent, water-resistant, suitable for protecting paper labels.

Note: Types 1, 2 and 3 are direct replacements for Def Stan's 75-1, 75-2 and 75-3 respectively.

Document History

August 11, 2016
Tape, Pressure-Sensitive Adhesive for General Packaging
This Defence Standard specifies requirements for adhesive tape supplied in rolls, the performance of which is such that it is suitable for use in packages designed to meet the requirements of Defence...
DEF STAN 81-145
September 4, 2015
Tape, Pressure-Sensitive Adhesive for General Packaging
This Defence Standard specifies requirements for pressure-sensitive adhesive tapes; supplied in rolls, suitable for sealing joints of irregular contour, the performance of which is such that it is...
October 29, 2013
Tape Pressure-Sensitive Adhesive for General Packaging
This Defence Standard specifies requirements for pressure-sensitive adhesive tapes; supplied in rolls, suitable for sealing joints of irregular contour, the performance of which is such that it is...

References

Advertisement