DLA - SMD-5962-99584

MICROCIRCUIT, LINEAR, DUAL, PULSE WIDTH MODULATION CONTROL CIRCUIT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 November 1999
Status: inactive
Page Count: 14
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

March 6, 2012
MICROCIRCUIT, LINEAR, DUAL, PULSE WIDTH MODULATION CONTROL CIRCUIT, MONOLITHIC SILICON
This specification covers the general requirements for established reliability, glass dielectric, fixed capacitors. Capacitors covered by this specification have failure rate levels (FRL) established...
July 12, 2002
MICROCIRCUIT, LINEAR, DUAL, PULSE WIDTH MODULATION CONTROL CIRCUIT, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-99584
November 16, 1999
MICROCIRCUIT, LINEAR, DUAL, PULSE WIDTH MODULATION CONTROL CIRCUIT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
Advertisement