ASTM International - ASTM A1018/A1018M-15

Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2015
Status: inactive
Page Count: 8
ICS Code (Stainless steels): 77.140.20
scope:

1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M.

1.2 The product is available in six designations: Commercial Steel, Drawing Steel, Structural Steel, High-Strength Low-Alloy Steel, High-Strength Low-Alloy Steel with Improved Formability, and Ultra-High Strength Steel.

1.3 This material is available only in coils described as follows:

Product Size Limits, Coils Only
  Width, in. [mm] Thickness, in. [mm]
     
Strip Over 8 to 12, incl
[Over 200 to 300]
0.230 to 1.000, incl
[From 6.0 through 25]
Sheet Over 12
[Over 300]
0.230 to 1.000, incl
[From 6.0 through 25]

Note 1: The changes in width limits with the publication of A635/A635M - 06a result in a change in tensile testing direction for material from 0.180 in. [4.5 mm] to 0.230 in. exclusive [6.0 mm exclusive] over 48 in. [1200 mm] wide as that material is now covered by Specification A568/A568M - 06a. The purchaser is advised to discuss this change with the supplier.

1.4 Sheet and strip in coils of sizes noted in 1.3 are covered by this specification only with the following provisions:

1.4.1 The material is to be fed directly from coils into a blanking press, drawing or forming operation, tube mill, rolling mill, or sheared or slit into blanks for subsequent drawing or forming.

1.4.2 The material is not to be converted into steel plates for structural or pressure vessel use unless tested in complete accordance with the appropriate sections of Specifications A6/A6M (plates provided from coils) or A20/A20M (plates produced from coils). Plate converted from coils is no longer governed by this sheet steel specification and since this material is now a plate, the requirements of the appropriate plate specification shall apply, except in cases where there is a conflict between the requirements of the plate specification and this specification. In these cases, the more restrictive limits of either specification shall apply.

1.4.3 The dimensional tolerances of Specification A635/A635M are applicable to material produced to this specification.

1.4.4 Not all strength levels are available in all thicknesses. The user should consult the producer for appropriate size limitations.

1.5 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers standards for hot-rolled, heavy-thickness steel sheet and strip coils. The materials shall come in the following designations: (a) Commercial Steel (or CS) of Types A and... View More

Document History

December 1, 2025
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High-Strength
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M. 1.2 The product is available in six designations: commercial steel, drawing...
November 1, 2023
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing...
May 1, 2023
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing...
May 15, 2018
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing...
September 1, 2016
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing...
May 1, 2016
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing...
ASTM A1018/A1018M-15
September 1, 2015
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing...
June 1, 2010
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing...
November 1, 2009
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing...
October 1, 2008
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M . 1.2 The product is available in six designations: Commercial Steel, Drawing...
July 1, 2008
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M . 1.2 The product is available in six designations: Commercial Steel, Drawing...
September 1, 2007
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing...
October 1, 2006
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength Steel
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing...
June 15, 2006
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength Steel
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in six designations: Commercial Steel, Drawing...
May 1, 2006
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in five designations: Commercial Steel, Drawing...
March 15, 2006
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in five designations: Commercial Steel, Drawing...
December 1, 2005
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in five designations: Commercial Steel, Drawing...
September 15, 2005
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in five designations: Commercial Steel, Drawing...
May 1, 2005
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in five designations: Commercial Steel, Drawing...
April 1, 2004
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M. 1.2 The product is available in five designations: Commercial Steel, Drawing...
October 1, 2003
Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability
1.1 This specification covers hot rolled, heavy thickness coils beyond the size limits of specification A1011. 1.2 The product is available in three designations; Structural Steel, and High-Strength...
April 10, 2003
Standard Specification for Steel, Sheet and Strip, Heavy Thickness Coils, Hot Rolled, Carbon, Structural, High-Strength Low-Alloy, Columbium or Vanadium, and High-Strength Low-Alloy with Improved Formability
1.1 This specification covers hot rolled, heavy thickness coils beyond the size limits of specification A1011. 1.2 The product is available in three designations; Structural Steel, and High-Strength...
December 10, 2002
Standard Specification for Steel, Sheet and Strip, Heavy Thickness Coils, Hot Rolled, Carbon, Structural, High-Strength Low-Alloy, Columbium or Vanadium, and High-Strength Low-Alloy with Improved Formability
1.1 This specification covers hot rolled, heavy thickness coils beyond the size limits of specification A1011. 1.2 The product is available in three designations; Structural Steel, and High-Strength...
September 10, 2001
Standard Specification for Steel, Sheet and Strip, Heavy Thickness Coils, Hot Rolled, Carbon, Structural, High-Strength Low-Alloy, Columbium or Vanadium, and High-Strength Low-Alloy with Improved Formability
1.1 This specification covers hot rolled, heavy thickness coils beyond the size limits of specification A1011. 1.2 The product is available in three designations; Structural Steel, and High-Strength...
Advertisement